Vishay Intertechnology, Inc. RES 1.1K OHM 2% 1W AXIAL RLR32C1101GRBSL

Description
RES 1.1Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 2% 1W AXIAL - RLR32C1101GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 2% 1W AXIAL
RLR32C1101GRBSL
RES 1.1K OHM 2% 1W AXIAL RLR32C1101GRBSL
RES 1.1Kohm 2% 1W AXIAL

RES 1.1Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1101GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1101GRBSL-ND
Through Hole Resistors RLR32C1101GRBSL-ND
1.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1101GRBSL RLR32C1101GRBSL-ND
Product Name RES 1.1K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details