Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1101GRB14

Description
1.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1101GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1101GRB14-ND
Through Hole Resistors RLR32C1101GRB14-ND
1.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.1K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR32C1101GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.1K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR32C1101GRB14
Res Metal Film 1.1K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C1101GRB14
Res Metal Film 1.1K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 1.1K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1101GRB14-ND RLR32C1101GRB14
Product Name Through Hole Resistors Res Metal Film 1.1K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details