Vishay Intertechnology, Inc. RES 110 OHM 1% 1W AXIAL RLR32C1100FMBSL

Description
RES 110ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1% 1W AXIAL - RLR32C1100FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1% 1W AXIAL
RLR32C1100FMBSL
RES 110 OHM 1% 1W AXIAL RLR32C1100FMBSL
RES 110ohm 1% 1W AXIAL

RES 110ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1100FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1100FMBSL-ND
Through Hole Resistors RLR32C1100FMBSL-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1100FMBSL RLR32C1100FMBSL-ND
Product Name RES 110 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers