Vishay Intertechnology, Inc. RES 10 OHM 1% 1W AXIAL RLR32C10R0FPRSL

Description
RES 10ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1% 1W AXIAL - RLR32C10R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1% 1W AXIAL
RLR32C10R0FPRSL
RES 10 OHM 1% 1W AXIAL RLR32C10R0FPRSL
RES 10ohm 1% 1W AXIAL

RES 10ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C10R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C10R0FPRSL-ND
Through Hole Resistors RLR32C10R0FPRSL-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C10R0FPRSL RLR32C10R0FPRSL-ND
Product Name RES 10 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details