Vishay Precision Group Through Hole Resistors RLR32C1073FRB14

Description
107 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
107 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1073FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1073FRB14-ND
Through Hole Resistors RLR32C1073FRB14-ND
107 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 107K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR32C1073FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 107K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR32C1073FRB14
Res Metal Film 107K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C1073FRB14
Res Metal Film 107K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 107K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,107Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 75K8651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
75K8651
Resistor,metal Film,107Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 75K8651
Resistor,Metal Film,107KOhms,500WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,107KOhms,500WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C1073FRB14-ND RLR32C1073FRB14 75K8651
Product Name Through Hole Resistors Res Metal Film 107K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Resistor,metal Film,107Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details