Vishay Intertechnology, Inc. RES 10.2K OHM 1% 1W AXIAL RLR32C1022FRRSL

Description
RES 10.2Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1% 1W AXIAL - RLR32C1022FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1% 1W AXIAL
RLR32C1022FRRSL
RES 10.2K OHM 1% 1W AXIAL RLR32C1022FRRSL
RES 10.2Kohm 1% 1W AXIAL

RES 10.2Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1022FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1022FRRSL-ND
Through Hole Resistors RLR32C1022FRRSL-ND
10.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1022FRRSL RLR32C1022FRRSL-ND
Product Name RES 10.2K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers