Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1004GRB14

Description
1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1004GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1004GRB14-ND
Through Hole Resistors RLR32C1004GRB14-ND
1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1M Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR32C1004GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR32C1004GRB14
Res Metal Film 1M Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C1004GRB14
Res Metal Film 1M Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1M Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1004GRB14-ND RLR32C1004GRB14
Product Name Through Hole Resistors Res Metal Film 1M Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details