Vishay Intertechnology, Inc. RES 1M OHM 2% 1W AXIAL RLR32C1004GPBSL

Description
RES 1Mohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 2% 1W AXIAL - RLR32C1004GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 2% 1W AXIAL
RLR32C1004GPBSL
RES 1M OHM 2% 1W AXIAL RLR32C1004GPBSL
RES 1Mohm 2% 1W AXIAL

RES 1Mohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1004GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1004GPBSL-ND
Through Hole Resistors RLR32C1004GPBSL-ND
1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1004GPBSL RLR32C1004GPBSL-ND
Product Name RES 1M OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details