Vishay Intertechnology, Inc. RES 1M OHM 2% 1W AXIAL RLR32C1004GMRSL

Description
RES 1Mohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 2% 1W AXIAL - RLR32C1004GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 2% 1W AXIAL
RLR32C1004GMRSL
RES 1M OHM 2% 1W AXIAL RLR32C1004GMRSL
RES 1Mohm 2% 1W AXIAL

RES 1Mohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1004GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1004GMRSL-ND
Through Hole Resistors RLR32C1004GMRSL-ND
1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1004GMRSL RLR32C1004GMRSL-ND
Product Name RES 1M OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details