1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 1M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR32C1004GMR64-ND | RLR32C1004GMR64 |
| Product Name | Through Hole Resistors | Res Metal Film 1M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 2 +/- % | 2 to 1 +/- % |