Vishay Intertechnology, Inc. RES 1M OHM 1% 1W AXIAL RLR32C1004FRBSL

Description
RES 1Mohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1% 1W AXIAL - RLR32C1004FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1% 1W AXIAL
RLR32C1004FRBSL
RES 1M OHM 1% 1W AXIAL RLR32C1004FRBSL
RES 1Mohm 1% 1W AXIAL

RES 1Mohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1004FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1004FRBSL-ND
Through Hole Resistors RLR32C1004FRBSL-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1004FRBSL RLR32C1004FRBSL-ND
Product Name RES 1M OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details