Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1002FMRE71

Description
10 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C1002FMRE71TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C1002FMRE71TR-ND
Through Hole Resistors 541-RLR32C1002FMRE71TR-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C1002FMRE71 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C1002FMRE71
Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1002FMRE71
Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C1002FMRE71TR-ND RLR32C1002FMRE71
Product Name Through Hole Resistors Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers