Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C1001GPRE5

Description
Res Metal Film 1K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR32C1001GPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR32C1001GPRE5
Res Metal Film 1K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C1001GPRE5
Res Metal Film 1K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 1K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C1001GPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C1001GPRE5TR-ND
Through Hole Resistors 541-RLR32C1001GPRE5TR-ND
1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1001GPRE5 541-RLR32C1001GPRE5TR-ND
Product Name Res Metal Film 1K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details