1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Resistor,Metal Film,1KOhms,500WV,1+
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RLR32C1001FRB14-ND | RLR32C1001FRB14 | 85C4537 |
| Product Name | Through Hole Resistors | Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |