Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1001FPB14

Description
1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1001FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1001FPB14-ND
Through Hole Resistors RLR32C1001FPB14-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR32C1001FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR32C1001FPB14
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR32C1001FPB14
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C0896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C0896
Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C0896
Resistor,Metal Film,1KOhms,500WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1KOhms,500WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C1001FPB14-ND RLR32C1001FPB14 52C0896
Product Name Through Hole Resistors Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details