Vishay Precision Group Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole RLR32C1001FMB14

Description
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole - RLR32C1001FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole
RLR32C1001FMB14
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole RLR32C1001FMB14
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole

Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR32C1001FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1001FMB14-ND
Through Hole Resistors RLR32C1001FMB14-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C0890 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C0890
Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C0890
Resistor,Metal Film,1KOhms,500WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1KOhms,500WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C1001FMB14 RLR32C1001FMB14-ND 52C0890
Product Name Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details