Vishay Intertechnology, Inc. RES 100 OHM 2% 1W AXIAL RLR32C1000GPRSL

Description
RES 100ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2% 1W AXIAL - RLR32C1000GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2% 1W AXIAL
RLR32C1000GPRSL
RES 100 OHM 2% 1W AXIAL RLR32C1000GPRSL
RES 100ohm 2% 1W AXIAL

RES 100ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1000GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1000GPRSL-ND
Through Hole Resistors RLR32C1000GPRSL-ND
100 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1000GPRSL RLR32C1000GPRSL-ND
Product Name RES 100 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details