Vishay Intertechnology, Inc. Res Metal Film 100 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C1000FRB14

Description
Res Metal Film 100 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR32C1000FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR32C1000FRB14
Res Metal Film 100 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C1000FRB14
Res Metal Film 100 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 100 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR32C1000FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1000FRB14-ND
Through Hole Resistors RLR32C1000FRB14-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1000FRB14 RLR32C1000FRB14-ND
Product Name Res Metal Film 100 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details