Vishay Intertechnology, Inc. RES 976K OHM 1% 1/2W AXIAL RLR20C9763FPRE6

Description
RES 976Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1% 1/2W AXIAL - RLR20C9763FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1% 1/2W AXIAL
RLR20C9763FPRE6
RES 976K OHM 1% 1/2W AXIAL RLR20C9763FPRE6
RES 976Kohm 1% 1/2W AXIAL

RES 976Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9763FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9763FPRE6-ND
Through Hole Resistors RLR20C9763FPRE6-ND
976 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9763FPRE6 RLR20C9763FPRE6-ND
Product Name RES 976K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details