Vishay Intertechnology, Inc. RES 9.76K OHM 1% 1/2W AXIAL RLR20C9761FRR36

Description
RES 9.76Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1% 1/2W AXIAL - RLR20C9761FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1% 1/2W AXIAL
RLR20C9761FRR36
RES 9.76K OHM 1% 1/2W AXIAL RLR20C9761FRR36
RES 9.76Kohm 1% 1/2W AXIAL

RES 9.76Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9761FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9761FRR36-ND
Through Hole Resistors RLR20C9761FRR36-ND
9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9761FRR36 RLR20C9761FRR36-ND
Product Name RES 9.76K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers