Vishay Intertechnology, Inc. RES 953 OHM 1% 1/2W AXIAL RLR20C9530FMBSL

Description
RES 953ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1% 1/2W AXIAL - RLR20C9530FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1% 1/2W AXIAL
RLR20C9530FMBSL
RES 953 OHM 1% 1/2W AXIAL RLR20C9530FMBSL
RES 953ohm 1% 1/2W AXIAL

RES 953ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9530FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9530FMBSL-ND
Through Hole Resistors RLR20C9530FMBSL-ND
953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9530FMBSL RLR20C9530FMBSL-ND
Product Name RES 953 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details