Vishay Intertechnology, Inc. Through Hole Resistors RLR20C9312FRBSL

Description
93.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
93.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C9312FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9312FRBSL-ND
Through Hole Resistors RLR20C9312FRBSL-ND
93.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 93.1K OHM 1% 1/2W AXIAL - RLR20C9312FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1% 1/2W AXIAL
RLR20C9312FRBSL
RES 93.1K OHM 1% 1/2W AXIAL RLR20C9312FRBSL
RES 93.1Kohm 1% 1/2W AXIAL

RES 93.1Kohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C9312FRBSL-ND RLR20C9312FRBSL
Product Name Through Hole Resistors RES 93.1K OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details