Vishay Intertechnology, Inc. RES 91 OHM 2% 1/2W AXIAL RLR20C91R0GMRSL

Description
RES 91ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 91ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 2% 1/2W AXIAL - RLR20C91R0GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 2% 1/2W AXIAL
RLR20C91R0GMRSL
RES 91 OHM 2% 1/2W AXIAL RLR20C91R0GMRSL
RES 91ohm 2% 1/2W AXIAL

RES 91ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C91R0GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C91R0GMRSL-ND
Through Hole Resistors RLR20C91R0GMRSL-ND
91 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C91R0GMRSL RLR20C91R0GMRSL-ND
Product Name RES 91 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details