Vishay Intertechnology, Inc. RES 910K OHM 2% 1/2W AXIAL RLR20C9103GRBSL

Description
RES 910Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 910Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 2% 1/2W AXIAL - RLR20C9103GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 2% 1/2W AXIAL
RLR20C9103GRBSL
RES 910K OHM 2% 1/2W AXIAL RLR20C9103GRBSL
RES 910Kohm 2% 1/2W AXIAL

RES 910Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9103GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9103GRBSL-ND
Through Hole Resistors RLR20C9103GRBSL-ND
910 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9103GRBSL RLR20C9103GRBSL-ND
Product Name RES 910K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details