Vishay Intertechnology, Inc. RES 9.1K OHM 2% 1/2W AXIAL RLR20C9101GMRE6

Description
RES 9.1Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 2% 1/2W AXIAL - RLR20C9101GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 2% 1/2W AXIAL
RLR20C9101GMRE6
RES 9.1K OHM 2% 1/2W AXIAL RLR20C9101GMRE6
RES 9.1Kohm 2% 1/2W AXIAL

RES 9.1Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9101GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9101GMRE6-ND
Through Hole Resistors RLR20C9101GMRE6-ND
9.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9101GMRE6 RLR20C9101GMRE6-ND
Product Name RES 9.1K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details