Vishay Intertechnology, Inc. RES 910 OHM 2% 1/2W AXIAL RLR20C9100GMRSL

Description
RES 910ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 910ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 2% 1/2W AXIAL - RLR20C9100GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 2% 1/2W AXIAL
RLR20C9100GMRSL
RES 910 OHM 2% 1/2W AXIAL RLR20C9100GMRSL
RES 910ohm 2% 1/2W AXIAL

RES 910ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9100GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9100GMRSL-ND
Through Hole Resistors RLR20C9100GMRSL-ND
910 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9100GMRSL RLR20C9100GMRSL-ND
Product Name RES 910 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers