90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 90.9ohm 1% 1/2W AXIAL
RES 90.9 OHM 1% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C90R9FRB14-ND | RLR20C90R9FRB14 | RLR20C90R9FRB14 |
| Product Name | Through Hole Resistors | RES 90.9 OHM 1% 1/2W AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 90.9 ohms | 90.9 ohms | 90.9 ohms |