Vishay Intertechnology, Inc. RES 90.9K OHM 1% 1/2W AXIAL RLR20C9092FRB14

Description
RES 90.9Kohm 1% 1/2W AXIAL
Request a Quote
Description
RES 90.9Kohm 1% 1/2W AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR20C9092FRB14 is a metal film resistor from Lingto Electronic Limited, designed for military applications and compliant with MIL-PRF-39017 specifications. It features a resistance value of 90.9 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.5 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It exhibits a low noise level of -40 dB and has a maximum working voltage of 350 V. The construction includes an epoxy coating for moisture protection and a nickel-chrome alloy element for stability. This resistor is suitable for applications requiring high reliability and traceability, making it a viable option for engineers seeking dependable components for critical projects.

Datasheet Summary
Powered by GS/AI

The RLR20C9092FRB14 is a metal film resistor from Lingto Electronic Limited, designed for military applications and compliant with MIL-PRF-39017 specifications. It features a resistance value of 90.9 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.5 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It exhibits a low noise level of -40 dB and has a maximum working voltage of 350 V. The construction includes an epoxy coating for moisture protection and a nickel-chrome alloy element for stability. This resistor is suitable for applications requiring high reliability and traceability, making it a viable option for engineers seeking dependable components for critical projects.

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1% 1/2W AXIAL - RLR20C9092FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1% 1/2W AXIAL
RLR20C9092FRB14
RES 90.9K OHM 1% 1/2W AXIAL RLR20C9092FRB14
RES 90.9Kohm 1% 1/2W AXIAL

RES 90.9Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9092FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9092FRB14-ND
Through Hole Resistors RLR20C9092FRB14-ND
90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C9092FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C9092FRB14
Through Hole Resistors RLR20C9092FRB14
RES 90.9K OHM 1% 1/2W AXIAL

RES 90.9K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C9092FRB14 RLR20C9092FRB14-ND RLR20C9092FRB14
Product Name RES 90.9K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details