Vishay Intertechnology, Inc. Res Metal Film 90.9K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C9092FMB14

Description
Res Metal Film 90.9K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 90.9K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 90.9K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR20C9092FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 90.9K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR20C9092FMB14
Res Metal Film 90.9K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C9092FMB14
Res Metal Film 90.9K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 90.9K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C9092FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9092FMB14-ND
Through Hole Resistors RLR20C9092FMB14-ND
90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C9092FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C9092FMB14
Through Hole Resistors RLR20C9092FMB14
RES 90.9K OHM 1% 1/2W AXIAL

RES 90.9K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C9092FMB14 RLR20C9092FMB14-ND RLR20C9092FMB14
Product Name Res Metal Film 90.9K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details