Vishay Intertechnology, Inc. Res Metal Film 909 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C9090FPRE6

Description
Res Metal Film 909 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 909 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 909 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR20C9090FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR20C9090FPRE6
Res Metal Film 909 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C9090FPRE6
Res Metal Film 909 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 909 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR20C9090FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9090FPRE6-ND
Through Hole Resistors RLR20C9090FPRE6-ND
909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9090FPRE6 RLR20C9090FPRE6-ND
Product Name Res Metal Film 909 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers