Vishay Intertechnology, Inc. RES 8.87 OHM 1% 1/2W AXIAL RLR20C8R87FRB14

Description
RES 8.87ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 8.87ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 1% 1/2W AXIAL - RLR20C8R87FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1% 1/2W AXIAL
RLR20C8R87FRB14
RES 8.87 OHM 1% 1/2W AXIAL RLR20C8R87FRB14
RES 8.87ohm 1% 1/2W AXIAL

RES 8.87ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8R87FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8R87FRB14-ND
Through Hole Resistors RLR20C8R87FRB14-ND
8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C8R87FRB14 RLR20C8R87FRB14-ND
Product Name RES 8.87 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details