Vishay Intertechnology, Inc. Through Hole Resistors RLR20C8R20GSRE6

Description
8.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR20C8R20GSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C8R20GSRE6TR-ND
Through Hole Resistors 541-RLR20C8R20GSRE6TR-ND
8.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C8R20GSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C8R20GSRE6
Through Hole Resistors RLR20C8R20GSRE6
RES 8.2 OHM 2% 1/2W AXIAL

RES 8.2 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-RLR20C8R20GSRE6TR-ND RLR20C8R20GSRE6
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers