Vishay Intertechnology, Inc. RES 88.7K OHM 1% 1/2W AXIAL RLR20C8872FRBSL

Description
RES 88.7Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1% 1/2W AXIAL - RLR20C8872FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1% 1/2W AXIAL
RLR20C8872FRBSL
RES 88.7K OHM 1% 1/2W AXIAL RLR20C8872FRBSL
RES 88.7Kohm 1% 1/2W AXIAL

RES 88.7Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8872FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8872FRBSL-ND
Through Hole Resistors RLR20C8872FRBSL-ND
88.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C8872FRBSL RLR20C8872FRBSL-ND
Product Name RES 88.7K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details