Vishay Intertechnology, Inc. RES 88.7K OHM 1% 1/2W AXIAL RLR20C8872FRB14

Description
RES 88.7Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1% 1/2W AXIAL - RLR20C8872FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1% 1/2W AXIAL
RLR20C8872FRB14
RES 88.7K OHM 1% 1/2W AXIAL RLR20C8872FRB14
RES 88.7Kohm 1% 1/2W AXIAL

RES 88.7Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8872FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8872FRB14-ND
Through Hole Resistors RLR20C8872FRB14-ND
88.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C8872FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C8872FRB14
Through Hole Resistors RLR20C8872FRB14
RES 88.7K OHM 1% 1/2W AXIAL

RES 88.7K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C8872FRB14 RLR20C8872FRB14-ND RLR20C8872FRB14
Product Name RES 88.7K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details