Vishay Intertechnology, Inc. RES 866 OHM 1% 1/2W AXIAL RLR20C8660FRRSL

Description
RES 866ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1% 1/2W AXIAL - RLR20C8660FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1% 1/2W AXIAL
RLR20C8660FRRSL
RES 866 OHM 1% 1/2W AXIAL RLR20C8660FRRSL
RES 866ohm 1% 1/2W AXIAL

RES 866ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8660FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8660FRRSL-ND
Through Hole Resistors RLR20C8660FRRSL-ND
866 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C8660FRRSL RLR20C8660FRRSL-ND
Product Name RES 866 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers