Vishay Intertechnology, Inc. RES 8.45K OHM 1% 1/2W AXIAL RLR20C8451FRBSL

Description
RES 8.45Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1% 1/2W AXIAL - RLR20C8451FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1% 1/2W AXIAL
RLR20C8451FRBSL
RES 8.45K OHM 1% 1/2W AXIAL RLR20C8451FRBSL
RES 8.45Kohm 1% 1/2W AXIAL

RES 8.45Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8451FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8451FRBSL-ND
Through Hole Resistors RLR20C8451FRBSL-ND
8.45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C8451FRBSL RLR20C8451FRBSL-ND
Product Name RES 8.45K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers