RES 82.5ohm 1% 1/2W AXIAL
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 82.5 OHM 1% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C82R5FRB14 | RLR20C82R5FRB14-ND | RLR20C82R5FRB14 |
| Product Name | RES 82.5 OHM 1% 1/2W AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 82.5 ohms | 82.5 ohms | 82.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |
| Configuration | Single Resistor |