Vishay Intertechnology, Inc. RES 82 OHM 2% 1/2W AXIAL RLR20C82R0GRRSL

Description
RES 82ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 82ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 2% 1/2W AXIAL - RLR20C82R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 2% 1/2W AXIAL
RLR20C82R0GRRSL
RES 82 OHM 2% 1/2W AXIAL RLR20C82R0GRRSL
RES 82ohm 2% 1/2W AXIAL

RES 82ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C82R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C82R0GRRSL-ND
Through Hole Resistors RLR20C82R0GRRSL-ND
82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C82R0GRRSL RLR20C82R0GRRSL-ND
Product Name RES 82 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details