Vishay Intertechnology, Inc. RES 82 OHM 2% 1/2W AXIAL RLR20C82R0GRBSL

Description
RES 82ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 82ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 2% 1/2W AXIAL - RLR20C82R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 2% 1/2W AXIAL
RLR20C82R0GRBSL
RES 82 OHM 2% 1/2W AXIAL RLR20C82R0GRBSL
RES 82ohm 2% 1/2W AXIAL

RES 82ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C82R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C82R0GRBSL-ND
Through Hole Resistors RLR20C82R0GRBSL-ND
82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C82R0GRBSL RLR20C82R0GRBSL-ND
Product Name RES 82 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details