Vishay Intertechnology, Inc. Through Hole Resistors RLR20C82R0GPB14

Description
82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C82R0GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C82R0GPB14-ND
Through Hole Resistors RLR20C82R0GPB14-ND
82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 82 OHM 2% 1/2W AXIAL - RLR20C82R0GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 2% 1/2W AXIAL
RLR20C82R0GPB14
RES 82 OHM 2% 1/2W AXIAL RLR20C82R0GPB14
RES 82ohm 2% 1/2W AXIAL

RES 82ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C82R0GPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C82R0GPB14
Through Hole Resistors RLR20C82R0GPB14
RES 82 OHM 2% 1/2W AXIAL

RES 82 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C82R0GPB14-ND RLR20C82R0GPB14 RLR20C82R0GPB14
Product Name Through Hole Resistors RES 82 OHM 2% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details