Vishay Intertechnology, Inc. Through Hole Resistors RLR20C8252FRRSL

Description
82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C8252FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8252FRRSL-ND
Through Hole Resistors RLR20C8252FRRSL-ND
82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 82.5K OHM 1% 1/2W AXIAL - RLR20C8252FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1% 1/2W AXIAL
RLR20C8252FRRSL
RES 82.5K OHM 1% 1/2W AXIAL RLR20C8252FRRSL
RES 82.5Kohm 1% 1/2W AXIAL

RES 82.5Kohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C8252FRRSL-ND RLR20C8252FRRSL
Product Name Through Hole Resistors RES 82.5K OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers