Vishay Intertechnology, Inc. RES 82K OHM 2% 1/2W AXIAL RLR20C8202GRR36

Description
RES 82Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 2% 1/2W AXIAL - RLR20C8202GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 2% 1/2W AXIAL
RLR20C8202GRR36
RES 82K OHM 2% 1/2W AXIAL RLR20C8202GRR36
RES 82Kohm 2% 1/2W AXIAL

RES 82Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8202GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8202GRR36-ND
Through Hole Resistors RLR20C8202GRR36-ND
82 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C8202GRR36 RLR20C8202GRR36-ND
Product Name RES 82K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers