80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor-Fixed-Singl
RES 80.6 OHM 1% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C80R6FRB14-ND | RLR20C80R6FRB14 | RLR20C80R6FRB14 |
| Product Name | Through Hole Resistors | Resistor-Fixed-Single-Through-Hole | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Resistance Range | 80.6 ohms | 80.6 ohms |