Vishay Intertechnology, Inc. Through Hole Resistors RLR20C8062FRB14

Description
80.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
80.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C8062FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8062FRB14-ND
Through Hole Resistors RLR20C8062FRB14-ND
80.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 80.6K OHM 1% 1/2W AXIAL - RLR20C8062FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1% 1/2W AXIAL
RLR20C8062FRB14
RES 80.6K OHM 1% 1/2W AXIAL RLR20C8062FRB14
RES 80.6Kohm 1% 1/2W AXIAL

RES 80.6Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8062FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C8062FRB14
Through Hole Resistors RLR20C8062FRB14
RES 80.6K OHM 1% 1/2W AXIAL

RES 80.6K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C8062FRB14-ND RLR20C8062FRB14 RLR20C8062FRB14
Product Name Through Hole Resistors RES 80.6K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details