Vishay Intertechnology, Inc. RES 8.06K OHM 1% 1/2W AXIAL RLR20C8061FPB14

Description
RES 8.06Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1% 1/2W AXIAL - RLR20C8061FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1% 1/2W AXIAL
RLR20C8061FPB14
RES 8.06K OHM 1% 1/2W AXIAL RLR20C8061FPB14
RES 8.06Kohm 1% 1/2W AXIAL

RES 8.06Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8061FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8061FPB14-ND
Through Hole Resistors RLR20C8061FPB14-ND
8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C8061FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C8061FPB14
Through Hole Resistors RLR20C8061FPB14
RES 8.06K OHM 1% 1/2W AXIAL

RES 8.06K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C8061FPB14 RLR20C8061FPB14-ND RLR20C8061FPB14
Product Name RES 8.06K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers