Vishay Intertechnology, Inc. RES 7.68 OHM 1% 1/2W AXIAL RLR20C7R68FRBSL

Description
RES 7.68ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 7.68ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 1% 1/2W AXIAL - RLR20C7R68FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 1% 1/2W AXIAL
RLR20C7R68FRBSL
RES 7.68 OHM 1% 1/2W AXIAL RLR20C7R68FRBSL
RES 7.68ohm 1% 1/2W AXIAL

RES 7.68ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7R68FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7R68FRBSL-ND
Through Hole Resistors RLR20C7R68FRBSL-ND
7.68 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7R68FRBSL RLR20C7R68FRBSL-ND
Product Name RES 7.68 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details