Vishay Intertechnology, Inc. RES 7.5 OHM 1% 1/2W AXIAL RLR20C7R50FRRSL

Description
RES 7.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1% 1/2W AXIAL - RLR20C7R50FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1% 1/2W AXIAL
RLR20C7R50FRRSL
RES 7.5 OHM 1% 1/2W AXIAL RLR20C7R50FRRSL
RES 7.5ohm 1% 1/2W AXIAL

RES 7.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7R50FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7R50FRRSL-ND
Through Hole Resistors RLR20C7R50FRRSL-ND
7.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7R50FRRSL RLR20C7R50FRRSL-ND
Product Name RES 7.5 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details