Vishay Intertechnology, Inc. RES 7.5 OHM 1% 1/2W AXIAL RLR20C7R50FRBSL

Description
RES 7.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1% 1/2W AXIAL - RLR20C7R50FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1% 1/2W AXIAL
RLR20C7R50FRBSL
RES 7.5 OHM 1% 1/2W AXIAL RLR20C7R50FRBSL
RES 7.5ohm 1% 1/2W AXIAL

RES 7.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7R50FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7R50FRBSL-ND
Through Hole Resistors RLR20C7R50FRBSL-ND
7.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7R50FRBSL RLR20C7R50FRBSL-ND
Product Name RES 7.5 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details