Vishay Intertechnology, Inc. Res Metal Film 76.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C76R8FRB14

Description
Res Metal Film 76.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 76.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 76.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR20C76R8FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 76.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR20C76R8FRB14
Res Metal Film 76.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C76R8FRB14
Res Metal Film 76.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 76.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C76R8FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C76R8FRB14-ND
Through Hole Resistors RLR20C76R8FRB14-ND
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C76R8FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C76R8FRB14
Through Hole Resistors RLR20C76R8FRB14
RES 76.8 OHM 1% 1/2W AXIAL

RES 76.8 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C76R8FRB14 RLR20C76R8FRB14-ND RLR20C76R8FRB14
Product Name Res Metal Film 76.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details