Vishay Intertechnology, Inc. Through Hole Resistors RLR20C7680FRB14

Description
768 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
768 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C7680FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7680FRB14-ND
Through Hole Resistors RLR20C7680FRB14-ND
768 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 768 OHM 1% 1/2W AXIAL - RLR20C7680FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1% 1/2W AXIAL
RLR20C7680FRB14
RES 768 OHM 1% 1/2W AXIAL RLR20C7680FRB14
RES 768ohm 1% 1/2W AXIAL

RES 768ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7680FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C7680FRB14
Through Hole Resistors RLR20C7680FRB14
RES 768 OHM 1% 1/2W AXIAL

RES 768 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C7680FRB14-ND RLR20C7680FRB14 RLR20C7680FRB14
Product Name Through Hole Resistors RES 768 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 768 ohms 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details